Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - PT4472C PT4472C

Description
Manufacturer: Texas Instruments Win Source Part Number: 930947-PT4472C Series: Excalibur™ PT4472 (100W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 30A 18V - 36V Input Package: Tray Package: 26-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT4472 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4472C-NDR, -PT4472C-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930947-PT4472C Series: Excalibur™ PT4472 (100W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 30A 18V - 36V Input Package: Tray Package: 26-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT4472 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4472C-NDR, -PT4472C-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4472C
930947-PT4472C
Power Supplies Board Mount DCDC Converters - PT4472C 930947-PT4472C
Manufacturer: Texas Instruments Win Source Part Number: 930947-PT4472C Series: Excalibur™ PT4472 (100W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 30A 18V - 36V Input Package: Tray Package: 26-SMD Module Mounting: Surface Mount Part Status: Obsolete Family Name: PT4472 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: PT4472C-NDR, -PT4472C-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 930947-PT4472C
Series: Excalibur™ PT4472 (100W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 1.3 ~ 3.5V - - 30A 18V - 36V Input
Package: Tray
Package: 26-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PT4472
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: PT4472C-NDR, -PT4472C-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 930947-PT4472C
Product Name Power Supplies Board Mount DCDC Converters - PT4472C
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSC-12012-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details