Texas Instruments High-Performance Analog Isolated 10W 36V 5V DC-DC Converter IC PT4243N

Description
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT4243N - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid

Supplier's Site Datasheet
Isolated 10W 36V 5V DC-DC Converter IC - 132-PT4243N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 10W 36V 5V DC-DC Converter IC
132-PT4243N
Isolated 10W 36V 5V DC-DC Converter IC 132-PT4243N
10W Isolated DC-DC Converter Module, 18-36V In, 5V/2A Out Product overview: PT4243N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 36V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 36V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4243N can be used for catalog matching and distributor lookup.

10W Isolated DC-DC Converter Module, 18-36V In, 5V/2A Out Product overview: PT4243N from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 36V, 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 36V, 5V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4243N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - PT4243N - 1240325-PT4243N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4243N
1240325-PT4243N
Power Supplies Board Mount DCDC Converters - PT4243N 1240325-PT4243N
Manufacturer: Texas Instruments Win Source Part Number: 1240325-PT4243N Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1240325-PT4243N
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PT4243N 132-PT4243N 1240325-PT4243N
Product Name Isolated 10W 36V 5V DC-DC Converter IC Power Supplies Board Mount DCDC Converters - PT4243N
Package Type Other; SIP10/16 Other; Module
Unlock Full Specs
to access all available technical data