10W DC-DC Converter, 18-36V In, 3.3V Out, 3A, Isolated, SIP-10 Product overview: PT4242A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10W, 36V, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 10W, 36V, 3.3V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4242A can be used for catalog matching and distributor lookup.
DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
Manufacturer: Texas Instruments
Win Source Part Number: 1240324-PT4242A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 132-PT4242A | PT4242A | 1240324-PT4242A |
| Product Name | Isolated 10W 36V 3.3V DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - PT4242A | |
| Package Type | Other; Module | Other; SIP10/16H |