DC-DC Regulated Power Supply Module, 1 Output, 10W, Hybrid
Manufacturer: Texas Instruments
Win Source Part Number: 1240323-PT4223A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Module DC-DC 48VIN 1-OUT 5V 2A 10W 10-Pin SIP Module
| Rochester Electronics | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | PT4223A | 1240323-PT4223A | 815-PT4223A |
| Product Name | Power Supplies Board Mount DCDC Converters - PT4223A | Module DC-DC 48VIN 1-OUT 5V 2A 10W 10-Pin SIP Module | |
| Package Type | Other; SIP10/16H | Other; 10-SIP Module | |
| Output Voltage | 5 volts | ||
| Input Voltage | 48 volts |