Texas Instruments High-Performance Analog Isolated 5V 1.2A 75V DC-DC Converter IC PT4213A

Description
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT4213A - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 6W, Hybrid

Supplier's Site Datasheet
Isolated 5V 1.2A 75V DC-DC Converter IC - 132-PT4213A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 1.2A 75V DC-DC Converter IC
132-PT4213A
Isolated 5V 1.2A 75V DC-DC Converter IC 132-PT4213A
Isolated DC-DC Converter, 5V/1.2A, 38-75V In, DIP Product overview: PT4213A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 1.2A, 75V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 1.2A, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4213A can be used for catalog matching and distributor lookup.

Isolated DC-DC Converter, 5V/1.2A, 38-75V In, DIP Product overview: PT4213A from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 1.2A, 75V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 1.2A, 75V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-PT4213A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONVERTER DC-DC 5VIN 1.2A HRZ - 815-PT4213A - Utmel Electronic Limited
Hong Kong, China
CONVERTER DC-DC 5VIN 1.2A HRZ
815-PT4213A
CONVERTER DC-DC 5VIN 1.2A HRZ 815-PT4213A
CONVERTER DC-DC 5VIN 1.2A HRZ

CONVERTER DC-DC 5VIN 1.2A HRZ

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number PT4213A 132-PT4213A 815-PT4213A
Product Name Isolated 5V 1.2A 75V DC-DC Converter IC CONVERTER DC-DC 5VIN 1.2A HRZ
Package Type DIP; Other; DIP6/16 Other; DIP DIP; Other; 6-DIP Module
Output Voltage 5 volts 5 volts
Input Voltage 75 volts 48 volts
Unlock Full Specs
to access all available technical data