Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033250-PT4204C
Length: 48.3 mm
Mounting: SMD (SMT)
Height: 8.1 mm
Width: 24.1 mm
Categories: OEM Parts(O-R)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1033250-PT4204C |
| Product Name | OEM Parts - OEM Parts (O - R) - PT4204C |