Texas Instruments High-Performance Analog Power Supplies - Board Mount - DC DC Converters PT4122A

Description
DC-DC Regulated Power Supply Module, 1 Output, 20W, Hybrid
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 20W, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT4122A - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 20W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 20W, Hybrid

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 966791-PT4122A - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
966791-PT4122A
Power Supplies - Board Mount - DC DC Converters 966791-PT4122A
Win Source Part Number: 966791-PT4122A Category: Power Supplies - Board Mount>DC DC Converters Series: PT4120 (20W) Type: Isolated Module Features: UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 20 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 82% Mounting Type: Through Hole, Right Angle Package / Case: 6-DIP Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.73" L x 1.52" W x 0.33" H (43.9mm x 38.6mm x 8.5mm) Alternative Parts (Cross-Reference): NPH10S4805EIC; UHE-5/5000-Q48-C; NPH15S4815EIC; REC6-4805SRW/R10/A; S36SE12002PRFZ; RW2-4812S/H2; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Texas Instruments Other Names: TEXTISPT4122A,PT4122 A-NDR,-PT4122A-NDR,2 156-PT4122A-TI Base Product Number: PT4122 Product Status: Obsolete

Win Source Part Number: 966791-PT4122A
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT4120 (20W)
Type: Isolated Module
Features: UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 16
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 82%
Mounting Type: Through Hole, Right Angle
Package / Case: 6-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.73" L x 1.52" W x 0.33" H (43.9mm x 38.6mm x 8.5mm)
Alternative Parts (Cross-Reference): NPH10S4805EIC; UHE-5/5000-Q48-C; NPH15S4815EIC; REC6-4805SRW/R10/A; S36SE12002PRFZ; RW2-4812S/H2;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: TEXTISPT4122A,PT4122A-NDR,-PT4122A-NDR,2156-PT4122A-TI
Base Product Number: PT4122
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number PT4122A 966791-PT4122A
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; MODULE DIP; Other; Tray
Unlock Full Specs
to access all available technical data