Texas Instruments High-Performance Analog DC DC Converters PT4121A

Description
Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - PT4121A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
PT4121A-ND
DC DC Converters PT4121A-ND
Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 5A 36V - 75V Input

Buy Now Datasheet
CONVERTER DC-DC 3.3V 5A H0RZ Isolated 1 36V 75V 3.3V - - 5A 20W 1.5kV (1500V) - - PT4121A - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER DC-DC 3.3V 5A H0RZ Isolated 1 36V 75V 3.3V - - 5A 20W 1.5kV (1500V) -
PT4121A
CONVERTER DC-DC 3.3V 5A H0RZ Isolated 1 36V 75V 3.3V - - 5A 20W 1.5kV (1500V) - PT4121A
CONVERTER DC-DC 3.3V 5A H0RZ Isolated 1 36V 75V 3.3V - - 5A 20W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray -40¦C ~ 85¦C 0.78

CONVERTER DC-DC 3.3V 5A H0RZ Isolated 1 36V 75V 3.3V - - 5A 20W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray -40¦C ~ 85¦C 0.78

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - PT4121A
792654-PT4121A
Power Supplies Board Mount DCDC Converters - PT4121A 792654-PT4121A
Manufacturer: Texas Instruments Win Source Part Number: 792654-PT4121A Series: PT4120 Packaging: Tray Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP Module Applications: ITE (Commercial) Power (Watts): 20W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 78% Family Name: PT4121 Categories: Power Supplies - Board Mount Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): TON 15-4810WISM; REC15-483.4S/H2; LANC4833UW12; REC15-483.4S/H2/M; Introduction Date: April 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 792654-PT4121A
Series: PT4120
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 20W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 78%
Family Name: PT4121
Categories: Power Supplies - Board Mount
Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): TON 15-4810WISM; REC15-483.4S/H2; LANC4833UW12; REC15-483.4S/H2/M;
Introduction Date: April 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number PT4121A-ND PT4121A 792654-PT4121A
Product Name DC DC Converters CONVERTER DC-DC 3.3V 5A H0RZ Isolated 1 36V 75V 3.3V - - 5A 20W 1.5kV (1500V) - Power Supplies Board Mount DCDC Converters - PT4121A
Type DC-DC Converter; 1
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6950-ea-bt-20920-120-4u-32169 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details