Manufacturer: Texas Instruments
Win Source Part Number: 792653-PT4103A
Series: PT4100
Packaging: Tray
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP Module
Applications: ITE (Commercial)
Power (Watts): 15W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Efficiency: 82%
Family Name: PT4103
Categories: Power Supplies - Board Mount
Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): HDM14.5-48B-S15; REC15-4815SZ/H2/M/X2
Introduction Date: January 15, 2001
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Isolated Module DC DC Converter 1 Output 15V 1A 36V - 75V Input
CONVERTER DC-DC 48VIN 15VOUT 15W Isolated 1 36V 75V 15V - - 1A 15W 1.5kV (1500V) - Through Hole 6-DIP Module 1.67"" L x 1.48"" W x 0.33"" H (42.4mm x 37.6mm x 8.4mm) Tray -40¦C ~ 85¦C 0.82
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 792653-PT4103A | PT4103A-ND | PT4103A |
| Product Name | Power Supplies Board Mount DCDC Converters - PT4103A | DC DC Converters | CONVERTER DC-DC 48VIN 15VOUT 15W Isolated 1 36V 75V 15V - - 1A 15W 1.5kV (1500V) - |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Number of Outputs | 1 # |