Win Source Part Number: 1086240-PT4102C
Category: Power Supplies - Board Mount>DC DC Converters
Series: PT4100 (15W)
Type: Isolated Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 16
Mounting: SMD (SMT)
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 81%
Package / Case: 8-SMD Module, 6 Leads
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.67" L x 1.48" W x 0.33" H (42.4mm x 37.6mm x 8.4mm)
Alternative Parts (Cross-Reference): UEI25-120-D48NM-C; UEI25-120-D48PM-C; UEI25-033-D48NM-C; CC10-4812SR-E; CC6-4812SR-E; CC1R5-4812SR-E;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Texas Instruments
Other Names: TEXTISPT4102C,2156-P
Base Product Number: PT4102
Product Status: Obsolete
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid
| Win Source Electronics | Rochester Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1086240-PT4102C | PT4102C |
| Product Name | Power Supplies - Board Mount - DC DC Converters | |
| Package Type | Other; Tray | Other; MODULE |