Texas Instruments High-Performance Analog CONVERTER DC-DC 15W 48V/5V SMD PT4101C

Description
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PT4101C - Rochester Electronics
Newburyport, MA, United States
DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid

DC-DC Regulated Power Supply Module, 1 Output, 15W, Hybrid

Supplier's Site Datasheet
CONVERTER DC-DC 15W 48V/5V SMD - 815-PT4101C - Utmel Electronic Limited
Hong Kong, China
CONVERTER DC-DC 15W 48V/5V SMD
815-PT4101C
CONVERTER DC-DC 15W 48V/5V SMD 815-PT4101C
CONVERTER DC-DC 15W 48V/5V SMD

CONVERTER DC-DC 15W 48V/5V SMD

Supplier's Site

Technical Specifications

  Rochester Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number PT4101C 815-PT4101C
Product Name CONVERTER DC-DC 15W 48V/5V SMD
Package Type Other; MODULE Other; 6-SMD Module, 5 Leads
Output Voltage 5 volts
Input Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 45 volts
View Details
DC to DC Converter - AAT1282IWO-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN
IOUT 2 amps
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details