Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143349-PQ25175YBGT
Length: 1 mm
Thickness: 500 µm
Height: 500 µm
Number of Pins: 6
Width: 1.4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143349-PQ25175YBGT |
| Product Name | Custom Parts - Custom Parts (N - R) - PQ25175YBGT |