Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228535-PM5180QNGUTQ
Length: 4 mm
Thickness: 800 µm
Height: 800 µm
Topology: Flyback
Number of Pins: 8
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1228535-PM5180QNGUTQ1 |
| Product Name | Custom Parts - Custom Parts (N - R) - PM5180QNGUTQ1 |