3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"
IC PLL MULTI-CLK GEN DUAL 20QSOP
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)
IC PLL MULTI-CLK GEN 20SSOP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PLL1708DBQRG4 | PLL1708DBQRG4-ND | PLL1708DBQRG4 | PLL1708DBQRG4 | PLL1708DBQRG4 |
| Product Name | PLL1708 3.3 V Dual PLL Multi-Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator | PLL Multi-Clock Generator; Clock Generator |
| Package Type | SSOP | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) | SSOP |
| Supply Voltage | 3.3 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |