Texas Instruments PLL1708 3.3 V Dual PLL Multi-Clock Generator PLL1708DBQG4

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1708 3.3 V Dual PLL Multi-Clock Generator - PLL1708DBQG4 - Texas Instruments
Dallas, TX, United States
PLL1708 3.3 V Dual PLL Multi-Clock Generator
PLL1708DBQG4
PLL1708 3.3 V Dual PLL Multi-Clock Generator PLL1708DBQG4
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQG4 - 1238700-PLL1708DBQG4 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQG4
1238700-PLL1708DBQG4
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQG4 1238700-PLL1708DBQG4
Manufacturer: Texas Instruments Win Source Part Number: 1238700-PLL1708DBQG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1238700-PLL1708DBQG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual 3.3 V SSOP Clock and Timing IC
728-PLL1708DBQG4
Dual 3.3 V SSOP Clock and Timing IC 728-PLL1708DBQG4
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1708DBQG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1708DBQG4 can be used for catalog matching and distributor lookup.

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1708DBQG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1708DBQG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Clocks IC Timers
Product Number PLL1708DBQG4 1238700-PLL1708DBQG4 728-PLL1708DBQG4
Product Name PLL1708 3.3 V Dual PLL Multi-Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQG4 Dual 3.3 V SSOP Clock and Timing IC
Device Type Clock Generator Clock Generator
Package Type SSOP Rail/Tube
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCVF857 2.5 V Phase Lock Loop DDR Clock Driver - CDCVF857RHARG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type BGA MICROSTAR JUNIOR,TSSOP,VQFN
Supply Voltage 2.5 volts
View Details
7 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000DR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details