Texas Instruments PLL1708 3.3 V Dual PLL Multi-Clock Generator PLL1708DBQ

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1708 3.3 V Dual PLL Multi-Clock Generator - PLL1708DBQ - Texas Instruments
Dallas, TX, United States
PLL1708 3.3 V Dual PLL Multi-Clock Generator
PLL1708DBQ
PLL1708 3.3 V Dual PLL Multi-Clock Generator PLL1708DBQ
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQ
026814-PLL1708DBQ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQ 026814-PLL1708DBQ
Manufacturer: Texas Instruments Win Source Part Number: 026814-PLL1708DBQ Packaging: Tube/Rail Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 36.87MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026814-PLL1708DBQ
Packaging: Tube/Rail
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 36.87MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 3.3 V SSOP Clock and Timing IC
728-PLL1708DBQ
Dual 3.3 V SSOP Clock and Timing IC 728-PLL1708DBQ
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1708DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1708DBQ can be used for catalog matching and distributor lookup.

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1708DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1708DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-14183-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-14183-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-14183-5-ND
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - PLL1708DBQ - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 0.096MHz, CMOS, PDSO20

Video Clock Generator, 0.096MHz, CMOS, PDSO20

Supplier's Site Datasheet
 - PLL1708DBQ - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 0.096MHz, CMOS, PDSO20

Video Clock Generator, 0.096MHz, CMOS, PDSO20

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1708DBQ
Clock Generators, PLLs, Frequency Synthesizers PLL1708DBQ
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1708DBQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1708DBQ
IC MULTI-CLK GENERATR PLL 20QSOP

IC MULTI-CLK GENERATR PLL 20QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1708DBQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1708DBQ
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1708DBQ 026814-PLL1708DBQ 728-PLL1708DBQ 296-14183-5-ND PLL1708DBQ PLL1708DBQ PLL1708DBQ PLL1708DBQ
Product Name PLL1708 3.3 V Dual PLL Multi-Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1708DBQ Dual 3.3 V SSOP Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator Yes; Clock Generator
Package Type SSOP Surface Mount; 20-SSOP/QSOP Rail/Tube Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" SOP; SSOP Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details