Texas Instruments PLL1707 3.3 V Dual PLL Multi-Clock Generator PLL1707DBQ

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1707 3.3 V Dual PLL Multi-Clock Generator - PLL1707DBQ - Texas Instruments
Dallas, TX, United States
PLL1707 3.3 V Dual PLL Multi-Clock Generator
PLL1707DBQ
PLL1707 3.3 V Dual PLL Multi-Clock Generator PLL1707DBQ
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-14182-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-14182-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-14182-5-ND
"PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
 - PLL1707DBQ - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 36.684MHz, CMOS, PDSO20

Video Clock Generator, 36.684MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
36.864MHz 3.6V SSOP Clock and Timing IC
728-PLL1707DBQ
36.864MHz 3.6V SSOP Clock and Timing IC 728-PLL1707DBQ
Clock Generator, 36.864MHz Max, 6-Out, SSOP, 2.7-3.6V Product overview: PLL1707DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.864MHz, 3.6V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36.864MHz, 3.6V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707DBQ can be used for catalog matching and distributor lookup.

Clock Generator, 36.864MHz Max, 6-Out, SSOP, 2.7-3.6V Product overview: PLL1707DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.864MHz, 3.6V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36.864MHz, 3.6V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1707DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ - 1238697-PLL1707DBQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ
1238697-PLL1707DBQ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ 1238697-PLL1707DBQ
Manufacturer: Texas Instruments Win Source Part Number: 1238697-PLL1707DBQ Packaging: Tube Type: PLL Multi-Clock Generator Operating Temperature Range: -25°C ~ 85°C Package: 20-SSOP (0.154", 3.90mm Width) Frequency - Max: 36.864MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Input: CMOS, Crystal Output: CMOS PLL: Yes Divider/Multiplier: Yes/No Family Name: PLL1707 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SSOP/QSOP Alternative Parts (Cross-Reference): PLL1707DBQRE4; PLL1707DBQR; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1238697-PLL1707DBQ
Packaging: Tube
Type: PLL Multi-Clock Generator
Operating Temperature Range: -25°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 36.864MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input: CMOS, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: PLL1707
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SSOP/QSOP
Alternative Parts (Cross-Reference): PLL1707DBQRE4; PLL1707DBQR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQ
Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQ
PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.864MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQ
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site
Pll Multi-Clock Gen Dual, Smd, 1707; Clock Ic Type Texas Instruments - 26AJ8068 - Newark, An Avnet Company
Chicago, IL, United States
Pll Multi-Clock Gen Dual, Smd, 1707; Clock Ic Type Texas Instruments
26AJ8068
Pll Multi-Clock Gen Dual, Smd, 1707; Clock Ic Type Texas Instruments 26AJ8068
PLL MULTI-CLOCK GEN DUAL, SMD, 1707; Clock IC Type:Clock Generator; Frequency:27.27MHz; No. of Outputs:6Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

PLL MULTI-CLOCK GEN DUAL, SMD, 1707; Clock IC Type:Clock Generator; Frequency:27.27MHz; No. of Outputs:6Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SSOP; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1707DBQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1707DBQ
IC 3.3V PLL MULTI-CLK GEN 20QSOP

IC 3.3V PLL MULTI-CLK GEN 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1707DBQ 296-14182-5-ND PLL1707DBQ 728-PLL1707DBQ 1238697-PLL1707DBQ PLL1707DBQ PLL1707DBQ 26AJ8068 PLL1707DBQ
Product Name PLL1707 3.3 V Dual PLL Multi-Clock Generator Clock Generators, PLLs, Frequency Synthesizers 36.864MHz 3.6V SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1707DBQ Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Pll Multi-Clock Gen Dual, Smd, 1707; Clock Ic Type Texas Instruments Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator Yes; Clock Generator Clock Generator; Real Time Clock; Clock Generator Clock Generator
Package Type SSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" SOP; SSOP Rail/Tube Surface Mount Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) SSOP SSOP Surface Mount; Surface Mount
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data