The PLL1706 is a low-cost, phase-locked loop multiclock generator that produces four system clocks from a 27-MHz reference input. It operates from a single 3.3-V supply and generates output clocks at frequencies of 256fS and 384fS for sampling rates of 32, 44.1, 48, 64, 88.2, and 96 kHz. The device features a typical clock jitter of 50 ps and includes a 20-pin SSOP package with dimensions compatible with standard surface-mount assembly. It is specified for operation from -25°C to 85°C.
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1706DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1706DBQRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1238695-PLL1706DBQRG
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | PLL1706DBQRG4 | 728-PLL1706DBQRG4 | 1238695-PLL1706DBQRG4 |
| Product Name | PLL1706 3.3 V Dual PLL Multi-Clock Generator | Dual 3.3 V SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1706DBQRG4 |
| Device Type | Clock Generator | Clock Generator | |
| Package Type | SSOP | Tape and Reel | |
| Supply Voltage | 3.3 volts |