The PLL1705 is a low-cost, phase-locked loop multiclock generator that produces four system clocks from a 27-MHz reference input. It operates from a single 3.3-V supply and generates output clocks with 50 ps typical jitter. The device supports sampling frequencies of 32, 44.1, 48, 64, 88.2, and 96 kHz, with master clock outputs at 27 MHz and system clock outputs at multiples of the sampling frequency. It is packaged in a 20-pin SSOP with dimensions compatible with standard surface-mount assembly. The operating temperature range is −25°C to 85°C. The PLL1705 uses parallel control for clock selection and is designed for applications including DVD players, digital HDTV systems, and set-top boxes.
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
36.864MHz, VIDEO CLOCK GENERATOR, PDSO20, 0.150 INCH, GREEN, PLASTIC, MO-137AD, SSOP-20 Product overview: PLL1705DBQRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.864MHz, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36.864MHz, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1705DBQRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1238693-PLL1705DBQRG
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
PLL Clock Generator Dual 26.73MHz to 27.27MHz 20-Pin SSOP T/R
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | PLL1705DBQRG4 | 728-PLL1705DBQRG4 | 1238693-PLL1705DBQRG4 | 815-PLL1705DBQRG4 |
| Product Name | PLL1705 3.3 V Dual PLL Multi-Clock Generator | 36.864MHz SSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQRG4 | PLL Clock Generator Dual 26.73MHz to 27.27MHz 20-Pin SSOP T/R |
| Device Type | Clock Generator | Clock Generator | Clock Generator | |
| Package Type | SSOP | Tape and Reel | SSOP | |
| Supply Voltage | 3.3 volts | 3.3 volts |