Texas Instruments PLL1705 3.3 V Dual PLL Multi-Clock Generator PLL1705DBQR

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1705 3.3 V Dual PLL Multi-Clock Generator - PLL1705DBQR - Texas Instruments
Dallas, TX, United States
PLL1705 3.3 V Dual PLL Multi-Clock Generator
PLL1705DBQR
PLL1705 3.3 V Dual PLL Multi-Clock Generator PLL1705DBQR
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
 - PLL1705DBQR - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 36.864MHz, CMOS, PDSO20

Video Clock Generator, 36.864MHz, CMOS, PDSO20

Supplier's Site Datasheet
Singapore, Singapore
Dual 3.3 V SSOP Clock and Timing IC
728-PLL1705DBQR
Dual 3.3 V SSOP Clock and Timing IC 728-PLL1705DBQR
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1705DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1705DBQR can be used for catalog matching and distributor lookup.

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85 Product overview: PLL1705DBQR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 3.3 V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1705DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR
082081-PLL1705DBQR
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR 082081-PLL1705DBQR
Manufacturer: Texas Instruments Win Source Part Number: 082081-PLL1705DBQR Packaging: Reel - TR Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 36.87MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082081-PLL1705DBQR
Packaging: Reel - TR
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 36.87MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQR-ND
Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQR-ND
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQR
Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQR
IC PLL MULTI-CLK GEN DUAL 20QSOP

IC PLL MULTI-CLK GEN DUAL 20QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQR
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQR
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQR
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQR
IC PLL MULTI-CLK GEN DUAL 20QSOP

IC PLL MULTI-CLK GEN DUAL 20QSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQR
Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQR
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1705DBQR PLL1705DBQR 728-PLL1705DBQR 082081-PLL1705DBQR PLL1705DBQR-ND PLL1705DBQR PLL1705DBQR PLL1705DBQR PLL1705DBQR
Product Name PLL1705 3.3 V Dual PLL Multi-Clock Generator Dual 3.3 V SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQR Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator PLL Multi-Clock Generator; Clock Generator Clock Generator Clock Generator
Package Type SSOP SOP; SSOP Tape and Reel Surface Mount; 20-SSOP/QSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; SSOP; Surface Mount SSOP Surface Mount; Surface Mount Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CDCEL949 Programmable 4-PLL VCXO Clock Synthesizer with 1.8-V LVCMOS Outputs - CDCEL949PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
3 suppliers
 - 100315W-QMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DBR - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
CDCE949 Programmable 4-PLL VCXO Clock Synthesizer with 2.5V or 3.3V LVCMOS Outputs - CDCE949PWRG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 1.8 volts
View Details
7 suppliers