Texas Instruments PLL1705 3.3 V Dual PLL Multi-Clock Generator PLL1705DBQ

Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet
Description
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLL1705 3.3 V Dual PLL Multi-Clock Generator - PLL1705DBQ - Texas Instruments
Dallas, TX, United States
PLL1705 3.3 V Dual PLL Multi-Clock Generator
PLL1705DBQ
PLL1705 3.3 V Dual PLL Multi-Clock Generator PLL1705DBQ
3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

3.3 V Dual PLL Multi-Clock Generator 20-SSOP -25 to 85

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ - 026813-PLL1705DBQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ
026813-PLL1705DBQ
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ 026813-PLL1705DBQ
Manufacturer: Texas Instruments Win Source Part Number: 026813-PLL1705DBQ Packaging: Tube/Rail Type: PLL Multi-Clock Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, Crystal Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-SSOP/QSOP Supply Voltage - Operating: 2.7 V to 3.6 V Maximum Input Frequency: 36.87MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026813-PLL1705DBQ
Packaging: Tube/Rail
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, Crystal
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP/QSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Maximum Input Frequency: 36.87MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PLL1705DBQ - Rochester Electronics
Newburyport, MA, United States
Video Clock Generator, 36.864MHz, CMOS, PDSO20

Video Clock Generator, 36.864MHz, CMOS, PDSO20

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 296-13605-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
296-13605-5-ND
Clock Generators, PLLs, Frequency Synthesizers 296-13605-5-ND
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
27MHz 3.3V SSOP Clock and Timing IC
728-PLL1705DBQ
27MHz 3.3V SSOP Clock and Timing IC 728-PLL1705DBQ
Clock Generator, 6-Out, 27MHz, SSOP, 3.3V Product overview: PLL1705DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1705DBQ can be used for catalog matching and distributor lookup.

Clock Generator, 6-Out, 27MHz, SSOP, 3.3V Product overview: PLL1705DBQ from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27MHz, 3.3V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 27MHz, 3.3V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1705DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705 - 815-PLL1705DBQ - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705
815-PLL1705DBQ
TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705 815-PLL1705DBQ
TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705

TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705

Supplier's Site
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQ
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQ
IC PLL MULTI-CLK GEN 20SSOP

IC PLL MULTI-CLK GEN 20SSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQ
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQ
IC MLT-CLK GENERATR DUAL 20-QSOP

IC MLT-CLK GENERATR DUAL 20-QSOP

Supplier's Site Datasheet
Pll Multi-Clock Gen Dual, Smd, 1705; Clock Ic Type Texas Instruments - 26AJ8067 - Newark, An Avnet Company
Chicago, IL, United States
Pll Multi-Clock Gen Dual, Smd, 1705; Clock Ic Type Texas Instruments
26AJ8067
Pll Multi-Clock Gen Dual, Smd, 1705; Clock Ic Type Texas Instruments 26AJ8067
PLL MULTI-CLOCK GEN DUAL, SMD, 1705; Clock IC Type:PLL Multiclock Generator; Frequency:27MHz; No. of Outputs:6Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SSOP; No. of Pins:20Pins; Operating RoHS Compliant: Yes

PLL MULTI-CLOCK GEN DUAL, SMD, 1705; Clock IC Type:PLL Multiclock Generator; Frequency:27MHz; No. of Outputs:6Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Clock IC Case Style:SSOP; No. of Pins:20Pins; Operating RoHS Compliant: Yes

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
PLL1705DBQ
Clock Generators, PLLs, Frequency Synthesizers PLL1705DBQ
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number PLL1705DBQ 026813-PLL1705DBQ PLL1705DBQ 296-13605-5-ND 728-PLL1705DBQ 815-PLL1705DBQ PLL1705DBQ PLL1705DBQ 26AJ8067 PLL1705DBQ
Product Name PLL1705 3.3 V Dual PLL Multi-Clock Generator Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1705DBQ Clock Generators, PLLs, Frequency Synthesizers 27MHz 3.3V SSOP Clock and Timing IC TEXAS INSTRUMENTS PLL1705DBQPLL MULTI-CLOCK GEN DUAL, SMD, 1705 Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Pll Multi-Clock Gen Dual, Smd, 1705; Clock Ic Type Texas Instruments Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator Clock Generator PLL Multi-Clock Generator; Clock Generator Yes; Clock Generator Clock Generator PLL Multiclock Generator; Real Time Clock; Clock Generator Clock Generator
Package Type SSOP Surface Mount; 20-SSOP/QSOP SOP; SSOP Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Rail/Tube 20-SSOP (0.154, 3.90mm Width) SSOP Surface Mount; Surface Mount SSOP Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width)
Supply Voltage 3.3 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data