Multi-Clock Generator 20-SSOP
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209"", 5.30mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 061948-PLL1700EG/2K
Packaging: Reel - TR
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 36.87MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Multi-clock generator 20-SSOP Product overview: PLL1700EG/2K from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1700EG/2K can be used for catalog matching and distributor lookup.
IC PLL MULTI-CLK GEN 20SSOP
IC MULTI-CLOCK GENERATOR 20-SSOP
IC MULTI-CLOCK GENERATOR 20-SSOP
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PLL1700EG/2K | PLL1700EG/2K-ND | 061948-PLL1700EG/2K | 728-PLL1700EG/2K | PLL1700EG/2K | PLL1700EG/2K | PLL1700EG/2K | PLL1700EG/2K |
| Product Name | PLL1700 Multi-Clock Generator | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700EG/2K | SSOP Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Multi-Clock Generator; Clock Generator | PLL Multi-Clock Generator; Clock Generator | Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | RoHS | ||||
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | CMOS | CMOS; CMOS | |||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | Surface Mount; 20-SSOP | Tape and Reel | SSOP | Surface Mount; SSOP; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 20-SSOP (0.209\", 5.30mm Width) |