Multi-Clock Generator 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026812-PLL1700E
Packaging: Tube/Rail
Type: PLL Multi-Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3.3V, 5V
Maximum Input Frequency: 36.87MHz
Differential - Input and Output: Yes/No
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Clock Generator IC, 6-Out, 36.87MHz Max, 5V, SSOP Product overview: PLL1700E from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.87MHz, 5V, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 36.87MHz, 5V, SSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PLL1700E can be used for catalog matching and distributor lookup.
"PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209"", 5.30mm Width)"
IC PLL MULTI-CLK GEN 20SSOP
PLL Multi-Clock Generator IC 36.87MHz 1 20-SSOP (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PLL1700E | 026812-PLL1700E | 728-PLL1700E | PLL1700E-ND | PLL1700E | PLL1700E |
| Product Name | PLL1700 Multi-Clock Generator | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PLL1700E | 36.87MHz 5V SSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | PLL Multi-Clock Generator; Clock Generator | Clock Generator | |
| Features / Standards | RoHS | Lead-Free | RoHS | |||
| Bus Interface | CMOS; CMOS | CMOS | CMOS; CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; 20-SSOP | Rail/Tube | Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" | SSOP | Surface Mount; SSOP; 20-SSOP (0.209\", 5.30mm Width) |