Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807ARGCR PGA5807ARGCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 812601-PGA5807ARGCR Packaging: Reel Power (Watts): 60mW Voltage - Supply, Analog: 3.15V ~ 3.6V Number of Channels: 8 Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 812601-PGA5807ARGCR Packaging: Reel Power (Watts): 60mW Voltage - Supply, Analog: 3.15V ~ 3.6V Number of Channels: 8 Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807ARGCR - 812601-PGA5807ARGCR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807ARGCR
812601-PGA5807ARGCR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807ARGCR 812601-PGA5807ARGCR
Manufacturer: Texas Instruments Win Source Part Number: 812601-PGA5807ARGCR Packaging: Reel Power (Watts): 60mW Voltage - Supply, Analog: 3.15V ~ 3.6V Number of Channels: 8 Supplier Device Package: 64-VQFN (9x9) Manufacturer Package: 64-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 812601-PGA5807ARGCR
Packaging: Reel
Power (Watts): 60mW
Voltage - Supply, Analog: 3.15V ~ 3.6V
Number of Channels: 8
Supplier Device Package: 64-VQFN (9x9)
Manufacturer Package: 64-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 812601-PGA5807ARGCR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - PGA5807ARGCR
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3245BQ-Q10XDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details
2 suppliers
700 - 2700 MHz SP14T Antenna Switch Module - RF1498 - Qorvo
Specs
Switch Type SP14T
Package Type Laminate Module
View Details