Texas Instruments Standard Linear and Logic Audio Volume Control, 4311, Soic28; Audio Control Type Texas Instruments PGA4311U

Description
Audio Volume Control 4 Channel 28-SOIC
Request a Quote Datasheet
Description
Audio Volume Control 4 Channel 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PGA4311U-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 4 Channel 28-SOIC

Audio Volume Control 4 Channel 28-SOIC

Buy Now Datasheet
Audio Volume Control, 4311, Soic28; Audio Control Type Texas Instruments - 28AH4703 - Newark, An Avnet Company
Chicago, IL, United States
Audio Volume Control, 4311, Soic28; Audio Control Type Texas Instruments
28AH4703
Audio Volume Control, 4311, Soic28; Audio Control Type Texas Instruments 28AH4703
AUDIO VOLUME CONTROL, 4311, SOIC28; Audio Control Type:Volume; Supply Voltage Range:± 4.75V to ± 5.25V; Control Interface:Serial, SPI; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

AUDIO VOLUME CONTROL, 4311, SOIC28; Audio Control Type:Volume; Supply Voltage Range:± 4.75V to ± 5.25V; Control Interface:Serial, SPI; Audio IC Case Style:SOIC; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Audio Special Purpose - PGA4311U - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
PGA4311U
Audio Special Purpose PGA4311U
IC VOLUME CONTROL 28SOIC

IC VOLUME CONTROL 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number PGA4311U-ND 28AH4703 PGA4311U
Product Name Audio Volume Control, 4311, Soic28; Audio Control Type Texas Instruments Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)" SOIC
Interface SPI Serial SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Si32261-FM1 Single-chip Dual Channel ProSLIC - Si32261-FM1 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA60
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
Specs
Mounting Surface Mount (SMT)
Interface I2C; SPI; I²C, SPI
Number of Channels 2 #
View Details