Texas Instruments Audio Special Purpose - PGA4311U PGA4311U

Description
Manufacturer: Texas Instruments Win Source Part Number: 026694-PGA4311U Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026694-PGA4311U Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA4311U - 026694-PGA4311U - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA4311U
026694-PGA4311U
Audio Special Purpose - PGA4311U 026694-PGA4311U
Manufacturer: Texas Instruments Win Source Part Number: 026694-PGA4311U Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026694-PGA4311U
Packaging: Tube/Rail
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Purpose: Volume Control
Supply Voltage - Operating: ±4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
PGA4311U
Audio Amplifiers PGA4311U
Audio Amplifiers 4-Ch +/-5V Audio Vol Cntrl

Audio Amplifiers 4-Ch +/-5V Audio Vol Cntrl

Buy Now Datasheet
Audio Special Purpose - PGA4311U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA4311U
Audio Special Purpose PGA4311U
Audio Volume Control 4 Channel 28-SOIC

Audio Volume Control 4 Channel 28-SOIC

Buy Now Datasheet
Audio Special Purpose - PGA4311U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA4311U
Audio Special Purpose PGA4311U
Audio Volume Control 4 Channel 28-SOIC

Audio Volume Control 4 Channel 28-SOIC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 026694-PGA4311U PGA4311U PGA4311U
Product Name Audio Special Purpose - PGA4311U Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ACTQ16244SSC-G - Rochester Electronics
Rochester Electronics
Specs
Standards RoHS
Package Type SSOP; SOP; TSSOP; TSSOP48
Life Cycle Stage Rochester Active
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers