IC, AMP, INSTRUMENTATION, 5.5V, SMD; Bandwidth:400kHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Instrumentation Amplifier Chips |
| Product Number | 34AH1506 |
| Product Name | Ic, Amp, Instrumentation, 5.5V, Smd; Bandwidth Texas Instruments |
| RoHS Compliant | RoHS |