SENSOR CONDITIONER, 400KHZ, TSSOP-16; Bandwidth:400kHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 28AH4702 |
| Product Name | Sensor Conditioner, 400Khz, Tssop-16; Bandwidth Texas Instruments |
| Standards and Certifications | RoHS |