Texas Instruments Electrical Parts - PGA308AIDRKR PGA308AIDRKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1237171-PGA308AIDRKR Packaging: Reel - TR Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: UART Family Name: PGA308 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x4) Alternative Parts (Cross-Reference): PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST; Introduction Date: October 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1237171-PGA308AIDRKR Packaging: Reel - TR Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: UART Family Name: PGA308 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x4) Alternative Parts (Cross-Reference): PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST; Introduction Date: October 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PGA308AIDRKR - 1237171-PGA308AIDRKR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PGA308AIDRKR
1237171-PGA308AIDRKR
Electrical Parts - PGA308AIDRKR 1237171-PGA308AIDRKR
Manufacturer: Texas Instruments Win Source Part Number: 1237171-PGA308AIDRKR Packaging: Reel - TR Type: Signal Conditioner Operating Temperature Range: -40°C ~ 125°C Package: 10-VFDFN Exposed Pad Mounting: SMD Output Type: Voltage Input Type: Voltage Interface: UART Family Name: PGA308 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSON (3x4) Alternative Parts (Cross-Reference): PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST; Introduction Date: October 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1237171-PGA308AIDRKR
Packaging: Reel - TR
Type: Signal Conditioner
Operating Temperature Range: -40°C ~ 125°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Voltage
Input Type: Voltage
Interface: UART
Family Name: PGA308
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSON (3x4)
Alternative Parts (Cross-Reference): PGA308AIDGSRG4; PGA308AIDGSR; PGA308AIDGST;
Introduction Date: October 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1237171-PGA308AIDRKR
Product Name Electrical Parts - PGA308AIDRKR
Unlock Full Specs
to access all available technical data