Texas Instruments Standard Linear and Logic Ic, Prog Sensor Sgnl Cond 10-Msop; Bandwidth Texas Instruments PGA308AIDGST

Description
IC, PROG SENSOR SGNL COND 10-MSOP; Bandwidth:400kHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes
Description
IC, PROG SENSOR SGNL COND 10-MSOP; Bandwidth:400kHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Prog Sensor Sgnl Cond 10-Msop; Bandwidth Texas Instruments - 28AH4701 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Prog Sensor Sgnl Cond 10-Msop; Bandwidth Texas Instruments
28AH4701
Ic, Prog Sensor Sgnl Cond 10-Msop; Bandwidth Texas Instruments 28AH4701
IC, PROG SENSOR SGNL COND 10-MSOP; Bandwidth:400kHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

IC, PROG SENSOR SGNL COND 10-MSOP; Bandwidth:400kHz; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 28AH4701
Product Name Ic, Prog Sensor Sgnl Cond 10-Msop; Bandwidth Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
25 GHz Rf Amplifier - 860-CMD298 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details
3.4GHZ 3.8GHZ Rf Amplifier - 860-BGA8V1BN6E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tape & Reel (TR)
View Details
2 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD2721PB-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers