Texas Instruments Standard Linear and Logic Sensor Signal Conditioner, Tssop-16; Bandwidth Texas Instruments PGA302EPWT

Description
SENSOR SIGNAL CONDITIONER, TSSOP-16; Bandwidth:1MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-;RoHS Compliant: Yes
Description
SENSOR SIGNAL CONDITIONER, TSSOP-16; Bandwidth:1MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Signal Conditioner, Tssop-16; Bandwidth Texas Instruments - 26AJ7956 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Signal Conditioner, Tssop-16; Bandwidth Texas Instruments
26AJ7956
Sensor Signal Conditioner, Tssop-16; Bandwidth Texas Instruments 26AJ7956
SENSOR SIGNAL CONDITIONER, TSSOP-16; Bandwidth:1MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-;RoHS Compliant: Yes

SENSOR SIGNAL CONDITIONER, TSSOP-16; Bandwidth:1MHz; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Amplifier Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 26AJ7956
Product Name Sensor Signal Conditioner, Tssop-16; Bandwidth Texas Instruments
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
1000MHz Rf Amplifier - 860-D10040200GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
1.8GHZ 2.7GHZ Rf Amplifier - 860-BGA711N7E6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Tape & Reel (TR)
View Details
2 suppliers
Comparators - ALD2301SAIL - Quarktwin Technology Ltd.
Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers