Texas Instruments Audio Special Purpose - PGA2320IDWR PGA2320IDWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1237168-PGA2320IDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Operating Supply Voltage: ±4.5 V ~ 15.5 V Function: Volume Control Interface: SPI Number of Channels: 2 Family Name: PGA2320 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PGA2320IDW; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1237168-PGA2320IDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Operating Supply Voltage: ±4.5 V ~ 15.5 V Function: Volume Control Interface: SPI Number of Channels: 2 Family Name: PGA2320 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PGA2320IDW; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA2320IDWR - 1237168-PGA2320IDWR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA2320IDWR
1237168-PGA2320IDWR
Audio Special Purpose - PGA2320IDWR 1237168-PGA2320IDWR
Manufacturer: Texas Instruments Win Source Part Number: 1237168-PGA2320IDWR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SOIC (0.295", 7.50mm Width) Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Operating Supply Voltage: ±4.5 V ~ 15.5 V Function: Volume Control Interface: SPI Number of Channels: 2 Family Name: PGA2320 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): PGA2320IDW; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1237168-PGA2320IDWR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Specifications: 31.5dB ~ -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Operating Supply Voltage: ±4.5 V ~ 15.5 V
Function: Volume Control
Interface: SPI
Number of Channels: 2
Family Name: PGA2320
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PGA2320IDW;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
PGA2320IDWR
Audio Amplifiers PGA2320IDWR
Audio Amplifiers .+/-15V Stereo Audio Volume Control

Audio Amplifiers .+/-15V Stereo Audio Volume Control

Buy Now Datasheet
Audio Special Purpose - PGA2320IDWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA2320IDWR
Audio Special Purpose PGA2320IDWR
Audio Volume Control 2 Channel 16-SOIC

Audio Volume Control 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 1237168-PGA2320IDWR PGA2320IDWR PGA2320IDWR
Product Name Audio Special Purpose - PGA2320IDWR Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts
Unlock Full Specs
to access all available technical data