Texas Instruments Standard Linear and Logic Audio Special Purpose PGA2320IDW

Description
Audio Volume Control 2 Channel 16-SOIC
Request a Quote Datasheet
Description
Audio Volume Control 2 Channel 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-17962-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 2 Channel 16-SOIC

Audio Volume Control 2 Channel 16-SOIC

Buy Now Datasheet
Audio Special Purpose - PGA2320IDW - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
PGA2320IDW
Audio Special Purpose PGA2320IDW
IC VOLUME CONTROL 16SOIC

IC VOLUME CONTROL 16SOIC

Supplier's Site Datasheet
Ic, Op-Amp Audio; Audio Control Type Texas Instruments - 28AH4699 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Audio; Audio Control Type Texas Instruments
28AH4699
Ic, Op-Amp Audio; Audio Control Type Texas Instruments 28AH4699
IC, OP-AMP AUDIO; Audio Control Type:Volume; Supply Voltage Range:4.5V to 5.5V, ± 4.5V to ± 15.5V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IC, OP-AMP AUDIO; Audio Control Type:Volume; Supply Voltage Range:4.5V to 5.5V, ± 4.5V to ± 15.5V; Control Interface:Serial; Audio IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 296-17962-5-ND PGA2320IDW 28AH4699
Product Name Audio Special Purpose Ic, Op-Amp Audio; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "16-SOIC (0.295"", 7.50mm Width)" SOIC
Interface SPI SPI; SPI Serial
Unlock Full Specs
to access all available technical data

Similar Products

Si32261-FM2 Single-chip Dual Channel ProSLIC - Si32261-FM2 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA47
Interface PCM; SPI; PCM/SPI
View Details
Audio & Video Encoders & Decoders - 1904756 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
192 kHz Digital Audio Transmitter - CS8406 - Cirrus Logic, Inc.
Specs
Output Signal Digital
Package/Case 28-pin SOIC, 28-pin TSSOP
Number of Digital Outputs 1 #
View Details