Texas Instruments PGA2320IDW
Texas Instruments PGA2320IDW
Texas Instruments PGA2320IDW
Manufacturer: Texas Instruments
Win Source Part Number: 1087723-PGA2320IDW
Packaging: Tube/Rail
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Volume Control
Supply Voltage - Operating: ±4.5 V to 15.5 V
Alternative Parts (Cross-Reference): PGA2320IDWR;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing, Communications & Networking, Imaging, Video & Vision, Automotive, Consumer Electronics
Audio Amplifiers .+/-15V Stereo Audio Volume Control
Audio Volume Control 2 Channel 16-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 6658769 | 6658769P | 1087723-PGA2320IDW | PGA2320IDW | PGA2320IDW |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | Audio Special Purpose - PGA2320IDW | Audio Amplifiers | Audio Special Purpose |
| Standards | RoHS | RoHS | |||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; 16-SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |
| Operating Range | Speaker | Speaker | |||
| Number of Pins | 16 | 16 |