Texas Instruments Audio Special Purpose - PGA2311UA PGA2311UA

Description
Manufacturer: Texas Instruments Win Source Part Number: 026689-PGA2311UA Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026689-PGA2311UA Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA2311UA - 026689-PGA2311UA - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA2311UA
026689-PGA2311UA
Audio Special Purpose - PGA2311UA 026689-PGA2311UA
Manufacturer: Texas Instruments Win Source Part Number: 026689-PGA2311UA Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Volume Control Supply Voltage - Operating: ±4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026689-PGA2311UA
Packaging: Tube/Rail
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Volume Control
Supply Voltage - Operating: ±4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
PGA2311UA
Audio Amplifiers PGA2311UA
Audio Amplifiers +/-5V St Aud Vol Control

Audio Amplifiers +/-5V St Aud Vol Control

Buy Now Datasheet
Audio Special Purpose - PGA2311UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA2311UA
Audio Special Purpose PGA2311UA
Audio Volume Control 2 Channel 16-SOIC

Audio Volume Control 2 Channel 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 026689-PGA2311UA PGA2311UA PGA2311UA
Product Name Audio Special Purpose - PGA2311UA Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 1914284 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Operating Range Microphone
View Details