Stereo audio amplifier,PGA2311U S016(W)
Stereo audio amplifier,PGA2311U S016(W)
Stereo audio amplifier,PGA2311U S016(W)
Manufacturer: Texas Instruments
Win Source Part Number: 1237166-PGA2311U
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Specifications: 31.5dB ~ -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Operating Supply Voltage: ±4.75 V ~ 5.25 V
Function: Volume Control
Interface: SPI
Number of Channels: 2
Family Name: PGA2311
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): PGA2311U/1K;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
AMPLIFIER, AUDIO, SOIC-16; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 4.75V to ± 5.25V; Amplifier Case Style:SOIC; No. of Pins:16Pins; Load Impedance:100kohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Audio Amplifiers 5V Stereo Audio Volume Control
Audio Volume Control 2 Channel 16-SOIC
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 4619298 | 4619298P | 1237166-PGA2311U | 28AH4697 | PGA2311U | PGA2311U |
| Product Name | Audio Amplifier ICs | Audio Amplifier ICs | Audio Special Purpose - PGA2311U | Amplifier, Audio, Soic-16; Output Power Texas Instruments | Audio Amplifiers | Audio Special Purpose |
| Standards | RoHS | RoHS | ||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | |||
| Operating Range | Speaker | Speaker | ||||
| Number of Pins | 16 | 16 | 16 |