Texas Instruments Integrated Circuits (ICs) - Audio Special Purpose PGA2311U/1K

Description
Win Source Part Number: 1084674-PGA2311U/1K Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Standard Package: 1,000 Mounting: SMD (SMT) Function: Volume Control Interface: SPI Number of Channels: 2 Voltage - Supply: ±4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MAX713CSE+; ADM691ARZ; MAX712CSE+; MCP73862-I/SL; ADM693AARNZ; MCP73861-I/SLPGA2311 U1K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48643-6,296-4864 3-2,296-48643-1,PGA2 311U/1K-ND Base Product Number: PGA2311
Request a Quote Datasheet
Description
Win Source Part Number: 1084674-PGA2311U/1K Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Standard Package: 1,000 Mounting: SMD (SMT) Function: Volume Control Interface: SPI Number of Channels: 2 Voltage - Supply: ±4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MAX713CSE+; ADM691ARZ; MAX712CSE+; MCP73862-I/SL; ADM693AARNZ; MCP73861-I/SLPGA2311 U1K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48643-6,296-4864 3-2,296-48643-1,PGA2 311U/1K-ND Base Product Number: PGA2311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1084674-PGA2311U/1K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1084674-PGA2311U/1K
Integrated Circuits (ICs) - Audio Special Purpose 1084674-PGA2311U/1K
Win Source Part Number: 1084674-PGA2311U/1K Category: Integrated Circuits (ICs)>Audio Special Purpose Package: Tape & Reel Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Standard Package: 1,000 Mounting: SMD (SMT) Function: Volume Control Interface: SPI Number of Channels: 2 Voltage - Supply: ±4.75V ~ 5.25V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): MAX713CSE+; ADM691ARZ; MAX712CSE+; MCP73862-I/SL; ADM693AARNZ; MCP73861-I/SLPGA2311 U1K; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-48643-6,296-4864 3-2,296-48643-1,PGA2 311U/1K-ND Base Product Number: PGA2311

Win Source Part Number: 1084674-PGA2311U/1K
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel
Specifications: 31.5dB ~ -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Volume Control
Interface: SPI
Number of Channels: 2
Voltage - Supply: ±4.75V ~ 5.25V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): MAX713CSE+; ADM691ARZ; MAX712CSE+; MCP73862-I/SL; ADM693AARNZ; MCP73861-I/SLPGA2311U1K;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48643-6,296-48643-2,296-48643-1,PGA2311U/1K-ND
Base Product Number: PGA2311

Buy Now Datasheet
Audio Special Purpose - PGA2311U/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA2311U/1K
Audio Special Purpose PGA2311U/1K
Audio Volume Control 2 Channel 16-SOIC

Audio Volume Control 2 Channel 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
PGA2311U/1K
Audio Amplifiers PGA2311U/1K
Audio Amplifiers 5V Stereo Audio Vol Control

Audio Amplifiers 5V Stereo Audio Vol Control

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 1084674-PGA2311U/1K PGA2311U/1K PGA2311U/1K
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose Audio Amplifiers
Supply Voltage (VS) 4.75 to 5.25 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data