Manufacturer: Texas Instruments
Win Source Part Number: 082080-PGA2311P
Packaging: Tube/Rail
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Volume Control
Supply Voltage - Operating: ±4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Signal Processing, Automotive, Consumer Electronics
Audio Amplifiers +/-5V St Audio Vol Cntrl
Audio Volume Control 2 Channel 16-PDIP
| Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 082080-PGA2311P | PGA2311P | PGA2311P |
| Product Name | Audio Special Purpose - PGA2311P | Audio Amplifiers | Audio Special Purpose |
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts |