Texas Instruments Standard Linear and Logic Audio Volume Ctrl, Stereo, Dip-16; Audio Control Type Texas Instruments PGA2311P

Description
Audio Volume Control 2 Channel 16-PDIP
Request a Quote Datasheet
Description
Audio Volume Control 2 Channel 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PGA2311P-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 2 Channel 16-PDIP

Audio Volume Control 2 Channel 16-PDIP

Buy Now Datasheet
Audio Volume Ctrl, Stereo, Dip-16; Audio Control Type Texas Instruments - 28AH4696 - Newark, An Avnet Company
Chicago, IL, United States
Audio Volume Ctrl, Stereo, Dip-16; Audio Control Type Texas Instruments
28AH4696
Audio Volume Ctrl, Stereo, Dip-16; Audio Control Type Texas Instruments 28AH4696
AUDIO VOLUME CTRL, STEREO, DIP-16; Audio Control Type:Volume; Supply Voltage Range:± 4.75V to ± 5.25V; Control Interface:Serial; Audio IC Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

AUDIO VOLUME CTRL, STEREO, DIP-16; Audio Control Type:Volume; Supply Voltage Range:± 4.75V to ± 5.25V; Control Interface:Serial; Audio IC Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Audio Special Purpose - PGA2311P - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
PGA2311P
Audio Special Purpose PGA2311P
IC VOLUME CONTROL 16DIP

IC VOLUME CONTROL 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number PGA2311P-ND 28AH4696 PGA2311P
Product Name Audio Volume Ctrl, Stereo, Dip-16; Audio Control Type Texas Instruments Audio Special Purpose
Mounting Through Hole Through Hole
Package/Case "16-DIP (0.300"", 7.62mm)" DIP
Interface SPI Serial SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Si32295 Dual Channel ProSLIC - Si32295 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface ISI
View Details
Audio & Video Encoders & Decoders - 1905212 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface TDM, I2S, PCM
View Details
 - CS8421-EZZ-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "20-TSSOP (0.173"", 4.40mm Width)"
Interface Serial
View Details
2 suppliers