Texas Instruments Audio Special Purpose - PGA2310UA/1KG4 PGA2310UA/1KG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 810575-PGA2310UA/1KG 4 Packaging: Reel Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Function: Volume Control Interface: SPI Number of Channels: 2 Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): ±4.5V ~ 15.5V Part Number Series: PGA2310
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 810575-PGA2310UA/1KG 4 Packaging: Reel Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Function: Volume Control Interface: SPI Number of Channels: 2 Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): ±4.5V ~ 15.5V Part Number Series: PGA2310
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA2310UA/1KG4 - 810575-PGA2310UA/1KG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA2310UA/1KG4
810575-PGA2310UA/1KG4
Audio Special Purpose - PGA2310UA/1KG4 810575-PGA2310UA/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 810575-PGA2310UA/1KG 4 Packaging: Reel Specifications: 31.5dB ~ -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Function: Volume Control Interface: SPI Number of Channels: 2 Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): ±4.5V ~ 15.5V Part Number Series: PGA2310

Manufacturer: Texas Instruments
Win Source Part Number: 810575-PGA2310UA/1KG4
Packaging: Reel
Specifications: 31.5dB ~ -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Function: Volume Control
Interface: SPI
Number of Channels: 2
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): ±4.5V ~ 15.5V
Part Number Series: PGA2310

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
PGA2310UA/1KG4
Audio Amplifiers PGA2310UA/1KG4
Audio Amplifiers 15V St Audio Volume Control

Audio Amplifiers 15V St Audio Volume Control

Buy Now Datasheet
Audio Special Purpose - PGA2310UA/1KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
PGA2310UA/1KG4
Audio Special Purpose PGA2310UA/1KG4
Audio Volume Control 2 Channel 16-SOIC

Audio Volume Control 2 Channel 16-SOIC

Buy Now
IC STEREO AUDIO VOL CTRL 16-SOIC - 815-PGA2310UA/1KG4 - Utmel Electronic Limited
Hong Kong, China
IC STEREO AUDIO VOL CTRL 16-SOIC
815-PGA2310UA/1KG4
IC STEREO AUDIO VOL CTRL 16-SOIC 815-PGA2310UA/1KG4
IC STEREO AUDIO VOL CTRL 16-SOIC

IC STEREO AUDIO VOL CTRL 16-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 810575-PGA2310UA/1KG4 PGA2310UA/1KG4 PGA2310UA/1KG4 815-PGA2310UA/1KG4
Product Name Audio Special Purpose - PGA2310UA/1KG4 Audio Amplifiers Audio Special Purpose IC STEREO AUDIO VOL CTRL 16-SOIC
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Life Cycle Stage Rochester Active
View Details
Op Amps - 2412908P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details