Texas Instruments Audio Special Purpose - PGA2310PAG4 PGA2310PAG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 061438-PGA2310PAG4 Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Volume Control Supply Voltage - Operating: ±4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061438-PGA2310PAG4 Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Volume Control Supply Voltage - Operating: ±4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PGA2310PAG4 - 061438-PGA2310PAG4 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PGA2310PAG4
061438-PGA2310PAG4
Audio Special Purpose - PGA2310PAG4 061438-PGA2310PAG4
Manufacturer: Texas Instruments Win Source Part Number: 061438-PGA2310PAG4 Packaging: Tube/Rail Specifications: 31.5dB to -95.5dB Applications: Automotive Audio, Musical Instruments, Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-PDIP Purpose: Volume Control Supply Voltage - Operating: ±4.5 V to 15.5 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061438-PGA2310PAG4
Packaging: Tube/Rail
Specifications: 31.5dB to -95.5dB
Applications: Automotive Audio, Musical Instruments, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-PDIP
Purpose: Volume Control
Supply Voltage - Operating: ±4.5 V to 15.5 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
DIP Audio Amplifier
742-PGA2310PAG4
DIP Audio Amplifier 742-PGA2310PAG4
IC STEREO AUDIO VOL CTRL 16-DIP Product overview: PGA2310PAG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2310PAG4 can be used for catalog matching and distributor lookup.

IC STEREO AUDIO VOL CTRL 16-DIP Product overview: PGA2310PAG4 from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-PGA2310PAG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 061438-PGA2310PAG4 742-PGA2310PAG4
Product Name Audio Special Purpose - PGA2310PAG4 DIP Audio Amplifier
Supply Voltage (VS) 4.5 to 15.5 volts
Unlock Full Specs
to access all available technical data