Texas Instruments Standard Linear and Logic Audio Volume Control, 2310, Pdip16; Audio Control Type Texas Instruments PGA2310PA

Description
Audio Volume Control 2 Channel 16-PDIP
Request a Quote Datasheet
Description
Audio Volume Control 2 Channel 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-13113-5-ND - DigiKey
Thief River Falls, MN, United States
Audio Volume Control 2 Channel 16-PDIP

Audio Volume Control 2 Channel 16-PDIP

Buy Now Datasheet
Audio Volume Control, 2310, Pdip16; Audio Control Type Texas Instruments - 33AH4650 - Newark, An Avnet Company
Chicago, IL, United States
Audio Volume Control, 2310, Pdip16; Audio Control Type Texas Instruments
33AH4650
Audio Volume Control, 2310, Pdip16; Audio Control Type Texas Instruments 33AH4650
AUDIO VOLUME CONTROL, 2310, PDIP16; Audio Control Type:Volume; Supply Voltage Range:± 4.5V to ± 15V; Control Interface:SPI; Audio IC Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

AUDIO VOLUME CONTROL, 2310, PDIP16; Audio Control Type:Volume; Supply Voltage Range:± 4.5V to ± 15V; Control Interface:SPI; Audio IC Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

Supplier's Site
Audio Special Purpose - PGA2310PA - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
PGA2310PA
Audio Special Purpose PGA2310PA
IC VOLUME CONTROL 16DIP

IC VOLUME CONTROL 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 296-13113-5-ND 33AH4650 PGA2310PA
Product Name Audio Volume Control, 2310, Pdip16; Audio Control Type Texas Instruments Audio Special Purpose
Mounting Through Hole Through Hole
Package/Case "16-DIP (0.300"", 7.62mm)" DIP
Interface SPI SPI SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

 - 336-2000-5-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "16-SOIC (0.154"", 3.90mm Width)"
Interface Analog
View Details
2 suppliers
Audio & Video Encoders & Decoders - 1913745 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
4ch Sound Processor with Built-in Micro-step Volume - BD34700FV - ROHM Semiconductor GmbH
Specs
Interface I2C
Supply Voltage 6.5 to 7.5 volts
View Details
2 suppliers
 - BD37067FV-ME2CT-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "40-SSOP (0.213"", 5.40mm Width)"
Supply Voltage 7 to 9.5 volts
View Details
3 suppliers