The DRV5023 is a chopper-stabilized digital switch Hall Effect sensor designed for a wide range of industrial applications. It operates within a voltage range of 2.5 to 38 V and features an open-drain output capable of sinking up to 30 mA. The sensor provides multiple sensitivity options, including thresholds of 3.5/2 mT, 6.9/3.2 mT, and 14.5/6 mT, allowing for flexibility in various sensing applications such as docking detection, door open/close detection, and proximity sensing. The device is built with integrated protection features, including reverse supply protection up to ,Äì22 V, load dump protection, and output short-circuit protection. It operates effectively over a temperature range of ,Äì40 to 125°C, ensuring reliable performance in diverse environmental conditions. The DRV5023 is available in compact SOT-23 and TO-92 packages, making it suitable for space-constrained designs.
2.5 to 38 V Digital Switch Hall Effect Sensor 3-TO-92 -40 to 125
MAGNETIC SWITCH UNIPOLAR TO92-3
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips |
| Product Number | PDRV5023AJQLPG | PDRV5023AJQLPG |
| Product Name | DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic |