Texas Instruments Audio Special Purpose - PCM9211PTR PCM9211PTR

Description
Manufacturer: Texas Instruments Win Source Part Number: 026595-PCM9211PTR Packaging: Reel - TR Specifications: 7kHz to 216kHz Applications: Consumer Audio, Musical Instruments Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Purpose: Audio Transceiver Supply Voltage - Operating: 2.9 V to 3.6 V Alternative Parts (Cross-Reference): PCM9211PT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 026595-PCM9211PTR Packaging: Reel - TR Specifications: 7kHz to 216kHz Applications: Consumer Audio, Musical Instruments Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Purpose: Audio Transceiver Supply Voltage - Operating: 2.9 V to 3.6 V Alternative Parts (Cross-Reference): PCM9211PT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - PCM9211PTR - 026595-PCM9211PTR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - PCM9211PTR
026595-PCM9211PTR
Audio Special Purpose - PCM9211PTR 026595-PCM9211PTR
Manufacturer: Texas Instruments Win Source Part Number: 026595-PCM9211PTR Packaging: Reel - TR Specifications: 7kHz to 216kHz Applications: Consumer Audio, Musical Instruments Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Purpose: Audio Transceiver Supply Voltage - Operating: 2.9 V to 3.6 V Alternative Parts (Cross-Reference): PCM9211PT; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026595-PCM9211PTR
Packaging: Reel - TR
Specifications: 7kHz to 216kHz
Applications: Consumer Audio, Musical Instruments
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Purpose: Audio Transceiver
Supply Voltage - Operating: 2.9 V to 3.6 V
Alternative Parts (Cross-Reference): PCM9211PT;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - PCM9211PTR - ODG (Origin Data Global)
Shenzhen, China
Audio Special Purpose
PCM9211PTR
Audio Special Purpose PCM9211PTR
IC AUDIO TRANSCEIVER 48LQFP

IC AUDIO TRANSCEIVER 48LQFP

Supplier's Site Datasheet
IC TXRX DGTL AUDIO 216KHZ 48LQFP - 815-PCM9211PTR - Utmel Electronic Limited
Hong Kong, China
IC TXRX DGTL AUDIO 216KHZ 48LQFP
815-PCM9211PTR
IC TXRX DGTL AUDIO 216KHZ 48LQFP 815-PCM9211PTR
IC TXRX DGTL AUDIO 216KHZ 48LQFP

IC TXRX DGTL AUDIO 216KHZ 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF Transceivers Telemetry Receivers and Telemetry Transmitters RF Transceivers
Product Number 026595-PCM9211PTR PCM9211PTR 815-PCM9211PTR
Product Name Audio Special Purpose - PCM9211PTR Audio Special Purpose IC TXRX DGTL AUDIO 216KHZ 48LQFP
Package Type 48-LQFP (7x7) Surface Mount; Surface Mount 48-LQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 C (-40.0 F)
Supply Voltage 2.9 to 3.6 volts 2.9 to 3.6 volts 3.3 volts
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

Radio Modules - CMD-HHCP-418-MD - TE Connectivity
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 418 MHz
View Details
2 suppliers
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Rec-Trans
View Details
Wireless Receiver - RF Rx SW868-TCP/IP - steute
Specs
Device Type Receiver
Package Type Rack mount
Features LED Indicators
View Details
Twin Link Wireless Analog Signal Transmitter Receiver - Twin Link - Define Instruments
Specs
Package Type Unit
Radio Technique Direct-Sequence Spread Spectrum
RF Modulation O-QPSK
View Details