Manufacturer: Texas Instruments
Win Source Part Number: 1236502-PCM9211PT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-LQFP
Specifications: 7kHz ~ 216kHz
Applications: Consumer Audio, Musical Instruments
Operating Supply Voltage: 2.9 V ~ 3.6 V
Function: Audio Transceiver
Interface: I2C, I2S, SPI
Number of Channels: 2
Family Name: PCM9211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): PCM9211PTR;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Audio Audio Transceiver 2 Channel 48-LQFP (7x7)
Audio Audio Transceiver 2 Channel 48-LQFP (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1236502-PCM9211PT | PCM9211PT |
| Product Name | Audio Special Purpose - PCM9211PT | Audio Special Purpose |
| Supply Voltage (VS) | 2.9 to 3.6 volts | 2.9 to 3.6 volts |