EVAL MODULE FOR PCM9211
PCM9211 Audio Processing Audio Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 791584-PCM9211EVM-U
Main Purpose: Audio, Audio Processing
Supplied Contents: Board(s)
Utilized IC / Part: PCM9211
Family Name: PCM9211
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR PCM9211
PCM9211, AUDIO PROCESSING, EVALUATION MO; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | PCM9211EVM-U | 296-30978-ND | 791584-PCM9211EVM-U | PCM9211EVM-U | 26AJ7949 |
| Product Name | EVAL MODULE FOR PCM9211 | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - PCM9211EVM-U | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Pcm9211, Audio Processing, Evaluation Mo; Svhc Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |