Texas Instruments Standard Linear and Logic ADCs/DACs - Special Purpose PCM4204PAPT

Description
IC ADC/AUDIO 24BIT 216K 64HTQFP
Datasheet
Description
IC ADC/AUDIO 24BIT 216K 64HTQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCs/DACs - Special Purpose - PCM4204PAPT - ODG (Origin Data Global)
Shenzhen, China
ADCs/DACs - Special Purpose
PCM4204PAPT
ADCs/DACs - Special Purpose PCM4204PAPT
IC ADC/AUDIO 24BIT 216K 64HTQFP

IC ADC/AUDIO 24BIT 216K 64HTQFP

Supplier's Site Datasheet
Ic, 24Bit Adc, Audio, 4204, Htqfp64; Resolution (Bits) Texas Instruments - 28AH4683 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 24Bit Adc, Audio, 4204, Htqfp64; Resolution (Bits) Texas Instruments
28AH4683
Ic, 24Bit Adc, Audio, 4204, Htqfp64; Resolution (Bits) Texas Instruments 28AH4683
IC, 24BIT ADC, AUDIO, 4204, HTQFP64; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

IC, 24BIT ADC, AUDIO, 4204, HTQFP64; Resolution (Bits):24bit; Sampling Rate:216kSPS; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number PCM4204PAPT 28AH4683
Product Name ADCs/DACs - Special Purpose Ic, 24Bit Adc, Audio, 4204, Htqfp64; Resolution (Bits) Texas Instruments
Operating Temperature 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details