Manufacturer: Texas Instruments
Win Source Part Number: 1236462-PCM3168APAPR
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Interface: Serial
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 107 / 112 (Differential), 104 / 112 (Single-Ended)
Family Name: PCM3168
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-HTQFP (10x10)
Alternative Parts (Cross-Reference): CS42438-DMZ; CS42438-DM; CS42438-CMZR;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1236462-PCM3168APAPRG4 |
| Product Name | Electrical Parts - PCM3168APAPRG4 |