Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981142-PCM3002E/2KG4
Type: General Purpose
Mounting: SMD (SMT)
Operating Supply Voltage: 3 V
Interface: Serial
Weight: 220.105698 mg
Number of A/D Converters: 1
Number of Pins: 24
Resolution: 2.5 B
Number of D/A Converters: 1
Categories: Linear - Amplifiers - Audio
Case / Package: SSOP
Sampling Rate: 48 ksps
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.4 V
Power Consumption: 54 mW
Number of DAC Channels: 2
Number of Analog Inputs: 2
Signal to Noise Ratio (SNR): 90 dB
Number of ADC Channels: 2
Number of Analog Outputs: 2
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 981142-PCM3002E/2KG4 |
| Product Name | Linear - Linear - Amplifiers - Audio - PCM3002E/2KG4 |
| RoHS Compliant | RoHS |