Texas Instruments Electrical Parts - PCM2906DB PCM2906DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1236447-PCM2906DB Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.25 V Data Interface: USB Voltage - Supply, Digital: 4.35 V ~ 5.25 V Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2906 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2906DBR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1236447-PCM2906DB Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.25 V Data Interface: USB Voltage - Supply, Digital: 4.35 V ~ 5.25 V Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2906 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2906DBR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - PCM2906DB - 1236447-PCM2906DB - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PCM2906DB
1236447-PCM2906DB
Electrical Parts - PCM2906DB 1236447-PCM2906DB
Manufacturer: Texas Instruments Win Source Part Number: 1236447-PCM2906DB Packaging: Tube Type: Stereo Audio Operating Temperature Range: -25°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Mounting: SMD Operating Supply Voltage: 4.35 V ~ 5.25 V Data Interface: USB Voltage - Supply, Digital: 4.35 V ~ 5.25 V Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs (db) Typ: 89 / 93 Family Name: PCM2906 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2906DBR; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1236447-PCM2906DB
Packaging: Tube
Type: Stereo Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Operating Supply Voltage: 4.35 V ~ 5.25 V
Data Interface: USB
Voltage - Supply, Digital: 4.35 V ~ 5.25 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 96
Dynamic Range, ADCs / DACs (db) Typ: 89 / 93
Family Name: PCM2906
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): AD1821JS; AD1821JS-M; PCM2906DBR;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1236447-PCM2906DB
Product Name Electrical Parts - PCM2906DB
Unlock Full Specs
to access all available technical data